Capital Lighting, Inc. 4823W Lamps-Table Lamps 721022

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Product Name: Two Light Table Lamp UPC: 38463011202 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Product Name: Two Light Table Lamp UPC: 38463011202 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
4823W Lamps-Table Lamps - 721022 - Capital Lighting, Inc.
Columbus, OH, USA
4823W Lamps-Table Lamps
721022
4823W Lamps-Table Lamps 721022
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Eastminster Product Name: Two Light Table Lamp UPC: 38463011202 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Eastminster
Product Name: Two Light Table Lamp
UPC: 38463011202
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721022
Product Name 4823W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details