Capital Lighting, Inc. 87-896i-81 Lamps-Table Lamps 720990

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multi Tone Weight: 15
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multi Tone Weight: 15

Suppliers

Company
Product
Description
Supplier Links
87-896i-81 Lamps-Table Lamps - 720990 - Capital Lighting, Inc.
Columbus, OH, USA
87-896i-81 Lamps-Table Lamps
720990
87-896i-81 Lamps-Table Lamps 720990
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Multi Tone Weight: 15

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Multi Tone
Weight: 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720990
Product Name 87-896i-81 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details