Capital Lighting, Inc. 25694 Bathroom Fixtures-Five+Lights 720985

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvest Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvest Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25694 Bathroom Fixtures-Five+Lights - 720985 - Capital Lighting, Inc.
Columbus, OH, USA
25694 Bathroom Fixtures-Five+Lights
720985
25694 Bathroom Fixtures-Five+Lights 720985
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvest Bronze Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Harvest Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720985
Product Name 25694 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details