Capital Lighting, Inc. 89-4615-61 Lamps-Swing Arm-Wall 720973

Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Solar Bronze Weight: 8 Product Name: One Light Swing Arm
Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Solar Bronze Weight: 8 Product Name: One Light Swing Arm

Suppliers

Company
Product
Description
Supplier Links
89-4615-61 Lamps-Swing Arm-Wall - 720973 - Capital Lighting, Inc.
Columbus, OH, USA
89-4615-61 Lamps-Swing Arm-Wall
720973
89-4615-61 Lamps-Swing Arm-Wall 720973
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Solar Bronze Weight: 8 Product Name: One Light Swing Arm

PRODUCT DETAILS / SPECS
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Solar Bronze
Weight: 8
Product Name: One Light Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720973
Product Name 89-4615-61 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details