Capital Lighting, Inc. 31619 Mini Pendants-Chain 720958

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite

Suppliers

Company
Product
Description
Supplier Links
31619 Mini Pendants-Chain - 720958 - Capital Lighting, Inc.
Columbus, OH, USA
31619 Mini Pendants-Chain
720958
31619 Mini Pendants-Chain 720958
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Granite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720958
Product Name 31619 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details