Capital Lighting, Inc. 31614 Mid. Chandeliers-Glass Up 720951

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Granite
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Granite

Suppliers

Company
Product
Description
Supplier Links
31614 Mid. Chandeliers-Glass Up - 720951 - Capital Lighting, Inc.
Columbus, OH, USA
31614 Mid. Chandeliers-Glass Up
720951
31614 Mid. Chandeliers-Glass Up 720951
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Granite

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Granite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720951
Product Name 31614 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details