Capital Lighting, Inc. 31618 Mid. Chandeliers-Glass Up 720950

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite

Suppliers

Company
Product
Description
Supplier Links
31618 Mid. Chandeliers-Glass Up - 720950 - Capital Lighting, Inc.
Columbus, OH, USA
31618 Mid. Chandeliers-Glass Up
720950
31618 Mid. Chandeliers-Glass Up 720950
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Granite

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Granite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720950
Product Name 31618 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details