Capital Lighting, Inc. 5100C Exterior -Wall Mt./Flush 720891

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175126 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175126 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5100C Exterior -Wall Mt./Flush - 720891 - Capital Lighting, Inc.
Columbus, OH, USA
5100C Exterior -Wall Mt./Flush
720891
5100C Exterior -Wall Mt./Flush 720891
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Extension: 5 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175126 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 4.00
Extension: 5
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175126
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720891
Product Name 5100C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details