Capital Lighting, Inc. 5137C Exterior -Wall Mt./Flush 720890

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175508 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175508 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5137C Exterior -Wall Mt./Flush - 720890 - Capital Lighting, Inc.
Columbus, OH, USA
5137C Exterior -Wall Mt./Flush
720890
5137C Exterior -Wall Mt./Flush 720890
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175508 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175508
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720890
Product Name 5137C Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details