Capital Lighting, Inc. HW4601OPSC2G60 Sconces-Pocket 720863

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.60 Extension: 3.25 Bulb Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110677 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.60 Extension: 3.25 Bulb Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110677 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW4601OPSC2G60 Sconces-Pocket - 720863 - Capital Lighting, Inc.
Columbus, OH, USA
HW4601OPSC2G60 Sconces-Pocket
720863
HW4601OPSC2G60 Sconces-Pocket 720863
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.60 Extension: 3.25 Bulb Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110677 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.60
Extension: 3.25
Bulb
Qty: 1
Wattage: 75
Finish: Opal
Product Name: One Light Wall Fixture
UPC: 0077073110677
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720863
Product Name HW4601OPSC2G60 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details