Capital Lighting, Inc. HW337CRSC1A35 Sconces-Single Glass 720862

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.00 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110219 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.00 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110219 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW337CRSC1A35 Sconces-Single Glass - 720862 - Capital Lighting, Inc.
Columbus, OH, USA
HW337CRSC1A35 Sconces-Single Glass
720862
HW337CRSC1A35 Sconces-Single Glass 720862
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.00 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110219 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.32
Height: 5.00
Extension: 6
Bulb
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073110219
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720862
Product Name HW337CRSC1A35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details