Capital Lighting, Inc. HW336CRSC1A35 Sconces-Single Glass 720839

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110158 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110158 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW336CRSC1A35 Sconces-Single Glass - 720839 - Capital Lighting, Inc.
Columbus, OH, USA
HW336CRSC1A35 Sconces-Single Glass
720839
HW336CRSC1A35 Sconces-Single Glass 720839
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 5.25 Extension: 6 Bulb Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073110158 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.32
Height: 5.25
Extension: 6
Bulb
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073110158
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720839
Product Name HW336CRSC1A35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details