PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.50
Extension: 5.25
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 0077073110059
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 720801 |
| Product Name | HW332BSBZ2G60 Sconces-Single Glass |
| Application | Residential |