Capital Lighting, Inc. 1990/3 Flush Mounts-Bowl Style 720766

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Flush Mount UPC: 748119199030 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Flush Mount UPC: 748119199030 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1990/3 Flush Mounts-Bowl Style - 720766 - Capital Lighting, Inc.
Columbus, OH, USA
1990/3 Flush Mounts-Bowl Style
720766
1990/3 Flush Mounts-Bowl Style 720766
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Flush Mount UPC: 748119199030 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Flush Mount
UPC: 748119199030
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720766
Product Name 1990/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details