Capital Lighting, Inc. 1991/1 Semi-Flush Mts.-Other 720761

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Semi Flush UPC: 748119199115 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Semi Flush UPC: 748119199115 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
1991/1 Semi-Flush Mts.-Other - 720761 - Capital Lighting, Inc.
Columbus, OH, USA
1991/1 Semi-Flush Mts.-Other
720761
1991/1 Semi-Flush Mts.-Other 720761
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: One Light Semi Flush UPC: 748119199115 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: One Light Semi Flush
UPC: 748119199115
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720761
Product Name 1991/1 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details