Capital Lighting, Inc. 4013/6+3AMB Mid. Chandeliers-Candle 720727

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119012513 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119012513 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
4013/6+3AMB Mid. Chandeliers-Candle - 720727 - Capital Lighting, Inc.
Columbus, OH, USA
4013/6+3AMB Mid. Chandeliers-Candle
720727
4013/6+3AMB Mid. Chandeliers-Candle 720727
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Weight: 12 Product Name: Nine Light Chandelier UPC: 748119012513 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rust
Weight: 12
Product Name: Nine Light Chandelier
UPC: 748119012513
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720727
Product Name 4013/6+3AMB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details