Capital Lighting, Inc. 5970/2 Sconces-Pocket 720713

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119597027 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119597027 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
5970/2 Sconces-Pocket - 720713 - Capital Lighting, Inc.
Columbus, OH, USA
5970/2 Sconces-Pocket
720713
5970/2 Sconces-Pocket 720713
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119597027 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Bronze
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119597027
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720713
Product Name 5970/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details