Capital Lighting, Inc. 110-1WH Mini Pendants-Cable 720683

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110196 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110196 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
110-1WH Mini Pendants-Cable - 720683 - Capital Lighting, Inc.
Columbus, OH, USA
110-1WH Mini Pendants-Cable
720683
110-1WH Mini Pendants-Cable 720683
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110196 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119110196
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720683
Product Name 110-1WH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details