Capital Lighting, Inc. 110-1YW Mini Pendants-Cable 720681

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110103 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110103 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
110-1YW Mini Pendants-Cable - 720681 - Capital Lighting, Inc.
Columbus, OH, USA
110-1YW Mini Pendants-Cable
720681
110-1YW Mini Pendants-Cable 720681
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119110103 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119110103
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720681
Product Name 110-1YW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details