Capital Lighting, Inc. 101-1SW Mini Pendants-Cable 720657

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119101187 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119101187 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
101-1SW Mini Pendants-Cable - 720657 - Capital Lighting, Inc.
Columbus, OH, USA
101-1SW Mini Pendants-Cable
720657
101-1SW Mini Pendants-Cable 720657
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119101187 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Pendant
UPC: 748119101187
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720657
Product Name 101-1SW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details