Capital Lighting, Inc. HS4420410SC60 Large Chandeliers-Glass Shade 720599

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Satin Nickel Product Name: 20 Light Chandelier UPC: 0077073104164 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Satin Nickel Product Name: 20 Light Chandelier UPC: 0077073104164 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS4420410SC60 Large Chandeliers-Glass Shade - 720599 - Capital Lighting, Inc.
Columbus, OH, USA
HS4420410SC60 Large Chandeliers-Glass Shade
720599
HS4420410SC60 Large Chandeliers-Glass Shade 720599
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 60.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Satin Nickel Product Name: 20 Light Chandelier UPC: 0077073104164 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 60.00
Bulb
Type: G4
Qty: 20
Wattage: 10
Finish: Satin Nickel
Product Name: 20 Light Chandelier
UPC: 0077073104164
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720599
Product Name HS4420410SC60 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details