Capital Lighting, Inc. HS1861SC1A Island/Pool Table-3 Light Bar 720591

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 0077073071671 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 0077073071671 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS1861SC1A Island/Pool Table-3 Light Bar - 720591 - Capital Lighting, Inc.
Columbus, OH, USA
HS1861SC1A Island/Pool Table-3 Light Bar
720591
HS1861SC1A Island/Pool Table-3 Light Bar 720591
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 0077073071671 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Chandelier
UPC: 0077073071671
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720591
Product Name HS1861SC1A Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details