Capital Lighting, Inc. 5742 Exterior -Wall Mt./Flush 720585

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177670 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177670 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5742 Exterior -Wall Mt./Flush - 720585 - Capital Lighting, Inc.
Columbus, OH, USA
5742 Exterior -Wall Mt./Flush
720585
5742 Exterior -Wall Mt./Flush 720585
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Extension: 4.8 Bulb Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177670 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.80
Extension: 4.8
Bulb
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073177670
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720585
Product Name 5742 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details