Capital Lighting, Inc. JC317OPBZ2D60 Semi-Flush Mts.-Bowl Style 720576

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113302 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113302 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC317OPBZ2D60 Semi-Flush Mts.-Bowl Style - 720576 - Capital Lighting, Inc.
Columbus, OH, USA
JC317OPBZ2D60 Semi-Flush Mts.-Bowl Style
720576
JC317OPBZ2D60 Semi-Flush Mts.-Bowl Style 720576
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113302 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Bulb
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Ceiling Fixture
UPC: 0077073113302
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720576
Product Name JC317OPBZ2D60 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details