Capital Lighting, Inc. JC317RDBZ2D60 Semi-Flush Mts.-Bowl Style 720571

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113326 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113326 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC317RDBZ2D60 Semi-Flush Mts.-Bowl Style - 720571 - Capital Lighting, Inc.
Columbus, OH, USA
JC317RDBZ2D60 Semi-Flush Mts.-Bowl Style
720571
JC317RDBZ2D60 Semi-Flush Mts.-Bowl Style 720571
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Bulb Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113326 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Bulb
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Ceiling Fixture
UPC: 0077073113326
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720571
Product Name JC317RDBZ2D60 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details