Capital Lighting, Inc. 5708 Exterior -Wall Mt./Flush 720552

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.20 Height: 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073177519 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.20 Height: 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073177519 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5708 Exterior -Wall Mt./Flush - 720552 - Capital Lighting, Inc.
Columbus, OH, USA
5708 Exterior -Wall Mt./Flush
720552
5708 Exterior -Wall Mt./Flush 720552
PRODUCT DETAILS / SPECS Width/Dia: 10.20 Height: 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073177519 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.20
Height: 6.20
Extension: 4.8
Bulb
Qty: 1
Wattage: 60
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073177519
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720552
Product Name 5708 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details