Capital Lighting, Inc. JC318RDBZ2D100 Semi-Flush Mts.-Bowl Style 720546

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113425 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113425 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC318RDBZ2D100 Semi-Flush Mts.-Bowl Style - 720546 - Capital Lighting, Inc.
Columbus, OH, USA
JC318RDBZ2D100 Semi-Flush Mts.-Bowl Style
720546
JC318RDBZ2D100 Semi-Flush Mts.-Bowl Style 720546
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Bronze Product Name: Three Light Ceiling Fixture UPC: 0077073113425 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.80
Bulb
Qty: 3
Wattage: 32
Finish: Bronze
Product Name: Three Light Ceiling Fixture
UPC: 0077073113425
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720546
Product Name JC318RDBZ2D100 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details