Capital Lighting, Inc. JC318RDSC2D100 Semi-Flush Mts.-Bowl Style 720543

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113432 Category: Ceiling Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113432 Category: Ceiling Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
JC318RDSC2D100 Semi-Flush Mts.-Bowl Style - 720543 - Capital Lighting, Inc.
Columbus, OH, USA
JC318RDSC2D100 Semi-Flush Mts.-Bowl Style
720543
JC318RDSC2D100 Semi-Flush Mts.-Bowl Style 720543
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.80 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Fixture UPC: 0077073113432 Category: Ceiling Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.80
Bulb
Qty: 3
Wattage: 32
Finish: Satin Nickel
Product Name: Three Light Ceiling Fixture
UPC: 0077073113432
Category: Ceiling
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720543
Product Name JC318RDSC2D100 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details