Capital Lighting, Inc. 1718 Exterior -Wall Mt./Flush 720523

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.6 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172774 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.6 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172774 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1718 Exterior -Wall Mt./Flush - 720523 - Capital Lighting, Inc.
Columbus, OH, USA
1718 Exterior -Wall Mt./Flush
720523
1718 Exterior -Wall Mt./Flush 720523
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Extension: 4.6 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073172774 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Extension: 4.6
Bulb
Type: Incandescent
Qty: 1
Wattage: 75
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073172774
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720523
Product Name 1718 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details