Capital Lighting, Inc. PW612C2131HEW Exterior -Wall Mt./Flush 720518

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Chrome Coat Product Name: One Light Outdoor Light UPC: 0077073130958 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Chrome Coat Product Name: One Light Outdoor Light UPC: 0077073130958 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
PW612C2131HEW Exterior -Wall Mt./Flush - 720518 - Capital Lighting, Inc.
Columbus, OH, USA
PW612C2131HEW Exterior -Wall Mt./Flush
720518
PW612C2131HEW Exterior -Wall Mt./Flush 720518
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Chrome Coat Product Name: One Light Outdoor Light UPC: 0077073130958 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Extension: 6
Bulb
Qty: 1
Wattage: 13
Finish: Chrome Coat
Product Name: One Light Outdoor Light
UPC: 0077073130958
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720518
Product Name PW612C2131HEW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details