Capital Lighting, Inc. PW612R2131HEW Exterior -Wall Mt./Flush 720509

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Light UPC: 0077073131030 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Light UPC: 0077073131030 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
PW612R2131HEW Exterior -Wall Mt./Flush - 720509 - Capital Lighting, Inc.
Columbus, OH, USA
PW612R2131HEW Exterior -Wall Mt./Flush
720509
PW612R2131HEW Exterior -Wall Mt./Flush 720509
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Light UPC: 0077073131030 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Extension: 6
Bulb
Qty: 1
Wattage: 13
Finish: Rust
Product Name: One Light Outdoor Light
UPC: 0077073131030
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720509
Product Name PW612R2131HEW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details