Capital Lighting, Inc. PW612V2131HEW Exterior -Wall Mt./Flush 720507

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Verde Product Name: One Light Outdoor Light UPC: 0077073131085 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Verde Product Name: One Light Outdoor Light UPC: 0077073131085 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
PW612V2131HEW Exterior -Wall Mt./Flush - 720507 - Capital Lighting, Inc.
Columbus, OH, USA
PW612V2131HEW Exterior -Wall Mt./Flush
720507
PW612V2131HEW Exterior -Wall Mt./Flush 720507
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Extension: 6 Bulb Qty: 1 Wattage: 13 Finish: Verde Product Name: One Light Outdoor Light UPC: 0077073131085 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Extension: 6
Bulb
Qty: 1
Wattage: 13
Finish: Verde
Product Name: One Light Outdoor Light
UPC: 0077073131085
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720507
Product Name PW612V2131HEW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details