Capital Lighting, Inc. 1472 Exterior -Wall Mt./Flush 720502

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073171869 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073171869 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1472 Exterior -Wall Mt./Flush - 720502 - Capital Lighting, Inc.
Columbus, OH, USA
1472 Exterior -Wall Mt./Flush
720502
1472 Exterior -Wall Mt./Flush 720502
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073171869 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.80
Height: 7.10
Extension: 5.4
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073171869
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720502
Product Name 1472 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details