Capital Lighting, Inc. 8530 Exterior -Wall Mt./Flush 720501

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.87 Extension: 6.37 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073184029 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.87 Extension: 6.37 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073184029 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
8530 Exterior -Wall Mt./Flush - 720501 - Capital Lighting, Inc.
Columbus, OH, USA
8530 Exterior -Wall Mt./Flush
720501
8530 Exterior -Wall Mt./Flush 720501
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.87 Extension: 6.37 Bulb Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073184029 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.87
Extension: 6.37
Bulb
Qty: 1
Wattage: 60
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073184029
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720501
Product Name 8530 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details