Capital Lighting, Inc. 9100/3 Mini Chandeliers-Candle 720467

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119910031 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119910031 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9100/3 Mini Chandeliers-Candle - 720467 - Capital Lighting, Inc.
Columbus, OH, USA
9100/3 Mini Chandeliers-Candle
720467
9100/3 Mini Chandeliers-Candle 720467
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119910031 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119910031
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720467
Product Name 9100/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details