Capital Lighting, Inc. 8069/2 Semi-Flush Mts.-Bowl Style 720448

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Beige Weight: 8 Product Name: Two Light Semi Flush UPC: 748119806921 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Beige Weight: 8 Product Name: Two Light Semi Flush UPC: 748119806921 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8069/2 Semi-Flush Mts.-Bowl Style - 720448 - Capital Lighting, Inc.
Columbus, OH, USA
8069/2 Semi-Flush Mts.-Bowl Style
720448
8069/2 Semi-Flush Mts.-Bowl Style 720448
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Beige Weight: 8 Product Name: Two Light Semi Flush UPC: 748119806921 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Russet Beige
Weight: 8
Product Name: Two Light Semi Flush
UPC: 748119806921
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720448
Product Name 8069/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details