Capital Lighting, Inc. 7044/3 Semi-Flush Mts.-Other 720435

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Three Light Semi Flush UPC: 748119704432 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Three Light Semi Flush UPC: 748119704432 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
7044/3 Semi-Flush Mts.-Other - 720435 - Capital Lighting, Inc.
Columbus, OH, USA
7044/3 Semi-Flush Mts.-Other
720435
7044/3 Semi-Flush Mts.-Other 720435
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 8 Product Name: Three Light Semi Flush UPC: 748119704432 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119704432
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720435
Product Name 7044/3 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details