Capital Lighting, Inc. 7047/6 Semi-Flush Mts.-Other 720417

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 17 Product Name: Six Light Semi Flush UPC: 748119704760 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 17 Product Name: Six Light Semi Flush UPC: 748119704760 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
7047/6 Semi-Flush Mts.-Other - 720417 - Capital Lighting, Inc.
Columbus, OH, USA
7047/6 Semi-Flush Mts.-Other
720417
7047/6 Semi-Flush Mts.-Other 720417
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 17 Product Name: Six Light Semi Flush UPC: 748119704760 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Deep Rust
Weight: 17
Product Name: Six Light Semi Flush
UPC: 748119704760
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720417
Product Name 7047/6 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details