Capital Lighting, Inc. 7043/2 Sconces-Double Candle 720416

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119794327 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119794327 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
7043/2 Sconces-Double Candle - 720416 - Capital Lighting, Inc.
Columbus, OH, USA
7043/2 Sconces-Double Candle
720416
7043/2 Sconces-Double Candle 720416
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119794327 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 748119794327
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720416
Product Name 7043/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details