Capital Lighting, Inc. 9107/4+2 Mid. Chandeliers-Other 720413

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Bronzed Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119910741 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Bronzed Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119910741 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
9107/4+2 Mid. Chandeliers-Other - 720413 - Capital Lighting, Inc.
Columbus, OH, USA
9107/4+2 Mid. Chandeliers-Other
720413
9107/4+2 Mid. Chandeliers-Other 720413
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Bronzed Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119910741 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Bronzed Rust
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119910741
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720413
Product Name 9107/4+2 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details