Capital Lighting, Inc. 9108/6+3 Mid. Chandeliers-Other 720412

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronzed Rust Weight: 24 Product Name: Nine Light Chandelier UPC: 748119010441 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronzed Rust Weight: 24 Product Name: Nine Light Chandelier UPC: 748119010441 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
9108/6+3 Mid. Chandeliers-Other - 720412 - Capital Lighting, Inc.
Columbus, OH, USA
9108/6+3 Mid. Chandeliers-Other
720412
9108/6+3 Mid. Chandeliers-Other 720412
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronzed Rust Weight: 24 Product Name: Nine Light Chandelier UPC: 748119010441 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronzed Rust
Weight: 24
Product Name: Nine Light Chandelier
UPC: 748119010441
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720412
Product Name 9108/6+3 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details