Capital Lighting, Inc. 406-1BL Mini Pendants-Cable 720380

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406121 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406121 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
406-1BL Mini Pendants-Cable - 720380 - Capital Lighting, Inc.
Columbus, OH, USA
406-1BL Mini Pendants-Cable
720380
406-1BL Mini Pendants-Cable 720380
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406121 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 748119406121
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720380
Product Name 406-1BL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details