Capital Lighting, Inc. 140-1BL Mini Pendants-Cable 720379

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140124 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140124 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
140-1BL Mini Pendants-Cable - 720379 - Capital Lighting, Inc.
Columbus, OH, USA
140-1BL Mini Pendants-Cable
720379
140-1BL Mini Pendants-Cable 720379
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140124 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 2
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119140124
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720379
Product Name 140-1BL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details