Capital Lighting, Inc. 15000 Sconces-Double Candle 720343

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119150000 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119150000 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
15000 Sconces-Double Candle - 720343 - Capital Lighting, Inc.
Columbus, OH, USA
15000 Sconces-Double Candle
720343
15000 Sconces-Double Candle 720343
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119150000 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119150000
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720343
Product Name 15000 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details