Capital Lighting, Inc. 16050 Sconces-Double Glass 720342

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Seashell Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119160504 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Seashell Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119160504 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
16050 Sconces-Double Glass - 720342 - Capital Lighting, Inc.
Columbus, OH, USA
16050 Sconces-Double Glass
720342
16050 Sconces-Double Glass 720342
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Seashell Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119160504 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Extension: 10
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Seashell
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 748119160504
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720342
Product Name 16050 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details