Capital Lighting, Inc. HS4412410SC60 Large Chandeliers-Glass Shade 720288

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 60.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073104102 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 60.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073104102 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS4412410SC60 Large Chandeliers-Glass Shade - 720288 - Capital Lighting, Inc.
Columbus, OH, USA
HS4412410SC60 Large Chandeliers-Glass Shade
720288
HS4412410SC60 Large Chandeliers-Glass Shade 720288
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 60.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Satin Nickel Product Name: 12 Light Chandelier UPC: 0077073104102 Category: Chandeliers Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 60.00
Bulb
Type: G4
Qty: 12
Wattage: 10
Finish: Satin Nickel
Product Name: 12 Light Chandelier
UPC: 0077073104102
Category: Chandeliers
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720288
Product Name HS4412410SC60 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details