PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 748119406183
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 720197 |
| Product Name | 406-1WH Mini Pendants-Cable |
| Application | Residential |