Capital Lighting, Inc. 501-3SW Mini Pendants-3 Light Cluster 720165

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119020488 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119020488 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
501-3SW Mini Pendants-3 Light Cluster - 720165 - Capital Lighting, Inc.
Columbus, OH, USA
501-3SW Mini Pendants-3 Light Cluster
720165
501-3SW Mini Pendants-3 Light Cluster 720165
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119020488 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Pendant
UPC: 748119020488
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720165
Product Name 501-3SW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details