Capital Lighting, Inc. 61202 Foyer/Hall Lanterns-Open Frame 720150

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 7 Product Name: Two Light Semi Flush UPC: 748119612027 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 7 Product Name: Two Light Semi Flush UPC: 748119612027 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
61202 Foyer/Hall Lanterns-Open Frame - 720150 - Capital Lighting, Inc.
Columbus, OH, USA
61202 Foyer/Hall Lanterns-Open Frame
720150
61202 Foyer/Hall Lanterns-Open Frame 720150
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 7 Product Name: Two Light Semi Flush UPC: 748119612027 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 7
Product Name: Two Light Semi Flush
UPC: 748119612027
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720150
Product Name 61202 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details