Capital Lighting, Inc. 85004 Large Chandeliers-Candle 720075

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 81.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Deep Rust Weight: 66 Product Name: Eight Light Chandelier UPC: 748119850047 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 81.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Deep Rust Weight: 66 Product Name: Eight Light Chandelier UPC: 748119850047 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85004 Large Chandeliers-Candle - 720075 - Capital Lighting, Inc.
Columbus, OH, USA
85004 Large Chandeliers-Candle
720075
85004 Large Chandeliers-Candle 720075
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 81.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Deep Rust Weight: 66 Product Name: Eight Light Chandelier UPC: 748119850047 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 81.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Deep Rust
Weight: 66
Product Name: Eight Light Chandelier
UPC: 748119850047
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720075
Product Name 85004 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details